Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Power Dissipation Pd | 125W |
Collector Emitter Voltage V(br)ceo | 400V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Aec-Q101, 400V, 25A, To-252 | Newark Electronics |
IGBT, AEC-Q101, 400V, 25A, TO-252 | element14 |
400v,25a,D-PAK ,IGBT automotive | Future Electronics |
Trans IGBT Chip N-CH 435V 25A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGD25N40LZAG?
Additional datasheets, footprints and schematics for STGD25N40LZAG are listed on our Part Details page. You can also find images and similar parts to STGD25N40LZAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGD25N40LZAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD25N40LZAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGD25N40LZAG fall under?
The STGD25N40LZAG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGD25N40LZAG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGD25N40LZAG you can contact the distributor directly for product support, shipping queries etc.
Is the STGD25N40LZAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGD25N40LZAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGD25N40LZAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGD25N40LZAG often in real-time on the comparison pages.
What if I can't find stock of STGD25N40LZAG?
You can fill out our help required form which you can use to request a quote for STGD25N40LZAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.