Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
No stock
|
Buy Now | |
Future Electronics
from US$0.92
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,160
in stock
|
Buy Now | |
element14
from US$1.04
|
1,160
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,160
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 450V |
Power Dissipation Pd | 125W |
Collector Emitter Voltage V(br)ceo | 1.1V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
STGD20N45 Series 450 V 25 A Automotive Grade Internally Clamped IGBT - DPAK-3 | Future Electronics |
Igbt, Aec-Q101, 450V, 25A, To-252 | Newark Electronics |
IGBT, AEC-Q101, 450V, 25A, TO-252 | element14 |
IGBT 450V Intern Clamped 25A Auto DPAK | RS |
Trans IGBT Chip N-CH 475V 25A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGD20N45LZAG?
Additional datasheets, footprints and schematics for STGD20N45LZAG are listed on our Part Details page. You can also find images and similar parts to STGD20N45LZAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGD20N45LZAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD20N45LZAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGD20N45LZAG fall under?
The STGD20N45LZAG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGD20N45LZAG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGD20N45LZAG you can contact the distributor directly for product support, shipping queries etc.
Is the STGD20N45LZAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGD20N45LZAG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STGD20N45LZAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGD20N45LZAG often in real-time on the comparison pages.
What if I can't find stock of STGD20N45LZAG?
You can fill out our help required form which you can use to request a quote for STGD20N45LZAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.