Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.90
|
95,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
4,367
in stock
|
Buy Now | |
element14
from US$1.06
|
4,367
in stock
|
Buy Now | |
Farnell
from US$1.02
|
4,367
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.35V |
Power Dissipation Pd | 125W |
Collector Emitter Voltage V(br)ceo | 390V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Transistor Type | IGBT |
TO 252 DPAK | Future Electronics |
Igbt Single Transistor, 25 A, 1.35 V, 125 W, 390 V, To-252, 3 Rohs Compliant: Yes |Stmicroelectronics STGD18N40LZT4 | Newark Electronics |
IGBT, 400V, 25A, DPAK | element14 |
STGD18N40LZT4,IGBT N-ch 25A, DPAK | RS |
Trans IGBT Chip N-CH 360V 25A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGD18N40LZT4?
Additional datasheets, footprints and schematics for STGD18N40LZT4 are listed on our Part Details page. You can also find images and similar parts to STGD18N40LZT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGD18N40LZT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD18N40LZT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGD18N40LZT4 fall under?
The STGD18N40LZT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGD18N40LZT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGD18N40LZT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGD18N40LZT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGD18N40LZT4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STGD18N40LZT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGD18N40LZT4 often in real-time on the comparison pages.
What if I can't find stock of STGD18N40LZT4?
You can fill out our help required form which you can use to request a quote for STGD18N40LZT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.