Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Power Dissipation Pd | 150W |
Collector Emitter Voltage V(br)ceo | 400V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Trans IGBT Chip N-CH 435V 25A 3-Pin D2PAK T/R | EBV Elektronik |
435 V 25 A 150 W SMT Automotive-Grade Internally Clamped IGBT - Dâ–“PAK | Future Electronics |
IGBT, AEC-Q101, 400V, 25A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a STGB25N40LZAG?
Additional datasheets, footprints and schematics for STGB25N40LZAG are listed on our Part Details page. You can also find images and similar parts to STGB25N40LZAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGB25N40LZAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGB25N40LZAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGB25N40LZAG fall under?
The STGB25N40LZAG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGB25N40LZAG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGB25N40LZAG you can contact the distributor directly for product support, shipping queries etc.
Is the STGB25N40LZAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGB25N40LZAG have stock available?
Authorised distributors including EBV Elektronik, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for STGB25N40LZAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGB25N40LZAG often in real-time on the comparison pages.
What if I can't find stock of STGB25N40LZAG?
You can fill out our help required form which you can use to request a quote for STGB25N40LZAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.