Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
2,000
in stock
|
Buy Now | |
element14
from US$1.38
|
2,000
in stock
|
Buy Now | |
Farnell
from US$1.32
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Power Dissipation Pd | 150W |
Collector Emitter Voltage V(br)ceo | 450V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Transistor, Igbt, 450V, 25A, To-263 | Newark Electronics |
TRANSISTOR, IGBT, 450V, 25A, TO-263 | element14 |
IGBT 450V Intern Clamped 25A Auto D2PAK | RS |
450 V 25 A 150 W SMT Automotive-Grade Internally Clamped IGBT - Dâ–“PAK | Future Electronics |
Trans IGBT Chip N-CH 475V 25A 3-Pin D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGB20N45LZAG?
Additional datasheets, footprints and schematics for STGB20N45LZAG are listed on our Part Details page. You can also find images and similar parts to STGB20N45LZAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGB20N45LZAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGB20N45LZAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGB20N45LZAG fall under?
The STGB20N45LZAG is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGB20N45LZAG when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGB20N45LZAG you can contact the distributor directly for product support, shipping queries etc.
Is the STGB20N45LZAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGB20N45LZAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STGB20N45LZAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGB20N45LZAG often in real-time on the comparison pages.
What if I can't find stock of STGB20N45LZAG?
You can fill out our help required form which you can use to request a quote for STGB20N45LZAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.