Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 1ohm |
Supply Voltage Range | 1.65V to 4.5V |
Analogue Switch Case | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch, Spdt, Dfn-6 | Newark Electronics |
ANALOGUE SWITCH, SPDT, DFN-6 | element14 |
Analog Switch Single SPDT 6-Pin DFN T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a STG5123DTR?
Additional datasheets, footprints and schematics for STG5123DTR are listed on our Part Details page. You can also find images and similar parts to STG5123DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STG5123DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STG5123DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STG5123DTR fall under?
The STG5123DTR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to STG5123DTR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STG5123DTR you can contact the distributor directly for product support, shipping queries etc.
Is the STG5123DTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STG5123DTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for STG5123DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STG5123DTR often in real-time on the comparison pages.
What if I can't find stock of STG5123DTR?
You can fill out our help required form which you can use to request a quote for STG5123DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.