Status: | Active |
---|---|
Series: | STG3692 |
RoHS: | Compliant |
Ultra low power dissipation:I |
Low on-resistance:RR |
Wide operating voltage range:V |
4.3 V tolerant and 1.8 V compatible threshold on digital control input at VCC = 2.3 V to 3.0 V |
Typical bandwidth (-3 dB) at 500 MHz on all channels |
Latch-up performance exceeds 100 mA per JESD 78, Class II |
ESD performance exceeds JESD222000-V human body model (A114-A) |
USB (2.0) high speed (480 Mbps) signal switching compliant |
Product Specifications |
---|
DS4909 Low voltage high bandwidth quad SPDT switch |
Brochures |
---|
ST’s solutions for mobile devices |
Analog Switch, Analog Multiplexer/Demultiplexer, 4 Channels, SPDT, 2:1, 6.5 Ohm, 1.65 V to 4.3 V, 16 Pins, QFN | Avnet America |
ANALOGUE SWITCH, 4CH, SPDT, QFN-16 | element14 |
Analogue Switch, 4Ch, Spdt, Qfn-16 | Newark Electronics |
STG3692 Series SPDT 4.3V 5.2 Ohm Low Volt High Bandwidth Switch QFN-16 (2.6x1.8) | Future Electronics |
Where can I find additional details, specifications and documents for a STG3692QTR?
Additional datasheets, footprints and schematics for STG3692QTR are listed on our Part Details page. You can also find images and similar parts to STG3692QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STG3692QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STG3692QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STG3692QTR fall under?
The STG3692QTR is listed under Switches and Multiplexers > Analog Switch/Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to STG3692QTR when available in the Analog Switch/Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STG3692QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STG3692QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STG3692QTR have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for STG3692QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STG3692QTR often in real-time on the comparison pages.
What if I can't find stock of STG3692QTR?
You can fill out our help required form which you can use to request a quote for STG3692QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.