Prices starting from US$0.76
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.6A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Switching |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 900 V 1.3 Ohm SuperMESH Power MosFet - TO-220FP | Future Electronics |
MOSFET, N CH, 900V, 8A, TO-220FP | Farnell |
Mosfet, N Channel, 900V, 8A, To-220Fp | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 900V 8A TO220FP | RS |
Trans MOSFET N-CH 900V 8A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STF9NK90Z?
Additional datasheets, footprints and schematics for STF9NK90Z are listed on our Part Details page. You can also find images and similar parts to STF9NK90Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF9NK90Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF9NK90Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF9NK90Z fall under?
The STF9NK90Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF9NK90Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF9NK90Z you can contact the distributor directly for product support, shipping queries etc.
Is the STF9NK90Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF9NK90Z have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for STF9NK90Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF9NK90Z often in real-time on the comparison pages.
What if I can't find stock of STF9NK90Z?
You can fill out our help required form which you can use to request a quote for STF9NK90Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.