Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
662
in stock
|
Buy Now | |
element14
from US$2.70
|
662
in stock
|
Buy Now | |
Farnell
from US$2.55
|
662
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
191
in stock
|
Buy Now | |
RS
from US$2.20
|
155
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.5A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 1.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet Transistor,n Channel,6.5 A,1 Kv,1.6 Ohm,10 V,3.75 V Rohs Compliant: Yes |Stmicroelectronics STF8NK100Z | Newark Electronics |
MOSFET, N CH, 1000V, 6.5A, TO220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 1KV 6.5A TO220FP | RS |
N-Channel 1000 V 1.85 Ohm SuperMESH Power MosFet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STF8NK100Z?
Additional datasheets, footprints and schematics for STF8NK100Z are listed on our Part Details page. You can also find images and similar parts to STF8NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF8NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF8NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF8NK100Z fall under?
The STF8NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF8NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF8NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STF8NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF8NK100Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for STF8NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF8NK100Z often in real-time on the comparison pages.
What if I can't find stock of STF8NK100Z?
You can fill out our help required form which you can use to request a quote for STF8NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.