Status: | Unknown |
---|---|
Series: | MDmesh K5 Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
1,885
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,885
in stock
|
Buy Now | |
element14
from US$1.17
|
1,885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
11,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 950V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh K5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 950V, 9A, To-220Fp | Newark Electronics |
MOSFET, N-CH, 950V, 9A, TO-220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 950V 9A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
TO 220 ISO FULL PACK IN LINE | Future Electronics |
Where can I find additional details, specifications and documents for a STF6N95K5?
Additional datasheets, footprints and schematics for STF6N95K5 are listed on our Part Details page. You can also find images and similar parts to STF6N95K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF6N95K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF6N95K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF6N95K5 fall under?
The STF6N95K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF6N95K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF6N95K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STF6N95K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF6N95K5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for STF6N95K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF6N95K5 often in real-time on the comparison pages.
What if I can't find stock of STF6N95K5?
You can fill out our help required form which you can use to request a quote for STF6N95K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.