Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
905
in stock
|
Buy Now | |
element14
from US$2.08
|
905
in stock
|
Buy Now | |
Farnell
from US$2.08
|
905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
81
in stock
|
Buy Now | |
Avnet Silica
-
|
1,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.75A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 2.7ohm |
Rds(on) Test Voltage Vgs | 30V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 3.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet Transistor, N Channel, 1.75 A, 1 Kv, 2.7 Ohm, 30 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STF5NK100Z | Newark Electronics |
MOSFET, N CH, 1KV, 3.5A, TO220FP | element14 |
MOSFET N-Ch 1KV 3.5A SuperMESH TO220FP | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1KV 3.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
N-Channel 1000 V 3.7 Ohm SuperMESH3 Power MosFet TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a STF5NK100Z?
Additional datasheets, footprints and schematics for STF5NK100Z are listed on our Part Details page. You can also find images and similar parts to STF5NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF5NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF5NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF5NK100Z fall under?
The STF5NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF5NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF5NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STF5NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF5NK100Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STF5NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF5NK100Z often in real-time on the comparison pages.
What if I can't find stock of STF5NK100Z?
You can fill out our help required form which you can use to request a quote for STF5NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.