Status: | Unknown |
---|---|
Series: | SuperMESH 5 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,000
in stock
|
Buy Now | |
element14
from US$0.66
|
50
in stock
|
Buy Now | |
Farnell
from US$0.63
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 950V |
On Resistance Rds(on) | 4.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 20W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH 5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 950V, 2A, TO-220FP | element14 |
Trans MOSFET N-CH 950V 2A 3-Pin TO-220 FP Tube | Avnet Silica |
MOSFET N-Ch 950V 2A SuperMESH 5 TO-220FP | RS |
Mosfet, N-Ch, 950V, 2A, To-220Fp | Newark Electronics |
Single N-Channel 950 V 5 Ohm 10 nC 20 W Silicon Flange Mount Mosfet - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a STF2N95K5?
Additional datasheets, footprints and schematics for STF2N95K5 are listed on our Part Details page. You can also find images and similar parts to STF2N95K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF2N95K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF2N95K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF2N95K5 fall under?
The STF2N95K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF2N95K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF2N95K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STF2N95K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF2N95K5 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STF2N95K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF2N95K5 often in real-time on the comparison pages.
What if I can't find stock of STF2N95K5?
You can fill out our help required form which you can use to request a quote for STF2N95K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.