Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
311
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
237
in stock
|
Buy Now | |
element14
from US$3.65
|
237
in stock
|
Buy Now | |
Farnell
from US$3.36
|
237
in stock
|
Buy Now | |
Future Electronics
from US$3.20
|
-
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 21A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET N-Channel 500V 21A TO220FP | RS |
Mosfet Transistor, N Channel, 21 A, 500 V, 0.135 Ohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STF28NM50N | Newark Electronics |
MOSFET, N CH, 500V, 21A, TO 220FP | element14 |
N-Channel 500 V 158 mOhm MDmeshÔ II Power MOSFET - TO-220FP | Future Electronics |
Trans MOSFET N-CH 500V 21A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STF28NM50N?
Additional datasheets, footprints and schematics for STF28NM50N are listed on our Part Details page. You can also find images and similar parts to STF28NM50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF28NM50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF28NM50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF28NM50N fall under?
The STF28NM50N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF28NM50N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF28NM50N you can contact the distributor directly for product support, shipping queries etc.
Is the STF28NM50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF28NM50N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STF28NM50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF28NM50N often in real-time on the comparison pages.
What if I can't find stock of STF28NM50N?
You can fill out our help required form which you can use to request a quote for STF28NM50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.