Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
486
in stock
|
Buy Now | |
element14
from US$0.79
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
16
in stock
|
Buy Now | |
Avnet Silica
-
|
1,150
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 650V, 10A, TO 220FP | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 10 A, 650 V, 1 Ohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STF10N65K3 | Newark Electronics |
Trans MOSFET N-CH 650V 10A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STF10N65K3?
Additional datasheets, footprints and schematics for STF10N65K3 are listed on our Part Details page. You can also find images and similar parts to STF10N65K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF10N65K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF10N65K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF10N65K3 fall under?
The STF10N65K3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF10N65K3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF10N65K3 you can contact the distributor directly for product support, shipping queries etc.
Is the STF10N65K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF10N65K3 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet Silica have stock available or on a lead time for STF10N65K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF10N65K3 often in real-time on the comparison pages.
What if I can't find stock of STF10N65K3?
You can fill out our help required form which you can use to request a quote for STF10N65K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.