Status: | Unknown |
---|---|
Series: | STripFET F7 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 46A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0046ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F7 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Channel 60 V 5.6 mOhm Flange Mount STripFETÔ F7 Power Mosfet - TO-220FP | Future Electronics |
Transistor MOSFET N-CH 60V 46A 3-Pin TO-220FP Tube | Avnet Silica |
Mosfet, N-Ch, 60V, 46A, To-220Fp | Newark Electronics |
MOSFET, N-CH, 60V, 46A, TO-220FP | element14 |
Where can I find additional details, specifications and documents for a STF100N6F7?
Additional datasheets, footprints and schematics for STF100N6F7 are listed on our Part Details page. You can also find images and similar parts to STF100N6F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF100N6F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF100N6F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF100N6F7 fall under?
The STF100N6F7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF100N6F7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF100N6F7 you can contact the distributor directly for product support, shipping queries etc.
Is the STF100N6F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF100N6F7 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STF100N6F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF100N6F7 often in real-time on the comparison pages.
What if I can't find stock of STF100N6F7?
You can fill out our help required form which you can use to request a quote for STF100N6F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.