Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | SM6T15CA |
Kit Application Type | Power Management |
Application Sub Type | Power line Communication Testing |
Kit Contents | Eval Board SM6T15CA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Eval Board, Powerline Communication | Newark Electronics |
EVAL BOARD, POWERLINE COMMUNICATION | element14 |
Power Line Communic. AC Coupling Module | RS |
Power Line Communication AC Coupling Circuit Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-XPLM01CPL?
Additional datasheets, footprints and schematics for STEVAL-XPLM01CPL are listed on our Part Details page. You can also find images and similar parts to STEVAL-XPLM01CPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-XPLM01CPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-XPLM01CPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-XPLM01CPL fall under?
The STEVAL-XPLM01CPL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-XPLM01CPL when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-XPLM01CPL you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-XPLM01CPL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-XPLM01CPL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STEVAL-XPLM01CPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-XPLM01CPL often in real-time on the comparison pages.
What if I can't find stock of STEVAL-XPLM01CPL?
You can fill out our help required form which you can use to request a quote for STEVAL-XPLM01CPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.