Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F072 |
Kit Application Type | Interface |
Application Sub Type | USB Type-C to DisplayPort Adapter |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | - |
Kit Contents | Reference Design Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
REF BOARD, USB C TO DISPLAYPORT ADAPTER | element14 |
Where can I find additional details, specifications and documents for a STEVAL-USBC2DP?
Additional datasheets, footprints and schematics for STEVAL-USBC2DP are listed on our Part Details page. You can also find images and similar parts to STEVAL-USBC2DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-USBC2DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-USBC2DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-USBC2DP fall under?
The STEVAL-USBC2DP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-USBC2DP when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-USBC2DP you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-USBC2DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-USBC2DP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STEVAL-USBC2DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-USBC2DP often in real-time on the comparison pages.
What if I can't find stock of STEVAL-USBC2DP?
You can fill out our help required form which you can use to request a quote for STEVAL-USBC2DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.