Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adapter Board |
---|---|
For Use With | STEVAL-MKI109V2 Motherboard |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | MEMS Motion Sensor Three-axis Digital Output Gyroscope StandardDIL 24 Socket Compatible |
Adapter Board, Motherboard | Newark Electronics |
ADAPTER BOARD, I3G4250D GYROSCOPE | element14 |
I3G4250D Adapter Board for a Standard DIL 24-Pin Socket | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-MKI169V1?
Additional datasheets, footprints and schematics for STEVAL-MKI169V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI169V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MKI169V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI169V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MKI169V1 fall under?
The STEVAL-MKI169V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MKI169V1 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI169V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MKI169V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MKI169V1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STEVAL-MKI169V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MKI169V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MKI169V1?
You can fill out our help required form which you can use to request a quote for STEVAL-MKI169V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.