Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | MP45DT02 STM32F107RC |
Kit Application Type | Sensor |
Application Sub Type | MEMS Microphone |
Kit Contents | Demonstration Board MP45DT02 STM32 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Evaluation Board, Mems Microphone | Newark Electronics |
MEMS Microphone Demonstration Board Based On The MP45DT02 And STM32 | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-MKI117V2?
Additional datasheets, footprints and schematics for STEVAL-MKI117V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI117V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MKI117V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI117V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MKI117V2 fall under?
The STEVAL-MKI117V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MKI117V2 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI117V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MKI117V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MKI117V2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STEVAL-MKI117V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MKI117V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MKI117V2?
You can fill out our help required form which you can use to request a quote for STEVAL-MKI117V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.