Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.57
|
2
in stock
|
Buy Now | |
element14
from US$93.65
|
41
in stock
|
Buy Now | |
Farnell
from US$87.54
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$81.10
|
35
in stock
|
Buy Now | |
Distrelec
from US$129.16
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$91.00
|
1
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F401VE |
Kit Application Type | Sensor |
Application Sub Type | MEMS Device |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | STM32F4 |
Kit Contents | Dev Board STM32F401VE |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
DEV BOARD, CORTEX-M4 MICROCONTROLLER | element14 |
ST STM32F401VE Motherboard for ST MEMS Sensor Modules | Distrelec |
STEVAL-MKI109V3, uP & uC Dev Kit | RS |
Development Board, Arm, Cortex-M4 | Newark Electronics |
STMSTEVAL-MKI109V3 | Avnet Asia |
Where can I find additional details, specifications and documents for a STEVAL-MKI109V3?
Additional datasheets, footprints and schematics for STEVAL-MKI109V3 are listed on our Part Details page. You can also find images and similar parts to STEVAL-MKI109V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-MKI109V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-MKI109V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-MKI109V3 fall under?
The STEVAL-MKI109V3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-MKI109V3 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-MKI109V3 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-MKI109V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-MKI109V3 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and RS have stock available or on a lead time for STEVAL-MKI109V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-MKI109V3 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-MKI109V3?
You can fill out our help required form which you can use to request a quote for STEVAL-MKI109V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.