Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Motor Driver |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Motor Control |
Silicon Core Number | STGIPQ3H60T-H |
Kit Contents | Eval Board STGIPQ3H60T-H |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
ST STGIPQ3H60T-H Motor Control Power Board, 300W, 1.8A | Distrelec |
Eval Board, Motor Driver | Newark Electronics |
EVAL BOARD, MOTOR DRIVER | element14 |
STGIPQ3H60T-H 300W Motor Control SLLIMM-nano IPM Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-IPMNG3Q?
Additional datasheets, footprints and schematics for STEVAL-IPMNG3Q are listed on our Part Details page. You can also find images and similar parts to STEVAL-IPMNG3Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IPMNG3Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IPMNG3Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IPMNG3Q fall under?
The STEVAL-IPMNG3Q is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IPMNG3Q when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IPMNG3Q you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IPMNG3Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IPMNG3Q have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STEVAL-IPMNG3Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IPMNG3Q often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IPMNG3Q?
You can fill out our help required form which you can use to request a quote for STEVAL-IPMNG3Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.