Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3-Phase IGBT Inverter Bridge |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | STGIB8CH60TS-L |
Kit Contents | Eval Board STGIB8CH60TS-L |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SLLIMM Motor Control Power 800W Board | RS |
Eval Board, 3-Phase Igbt Inverter Bridge | Newark Electronics |
EVAL BOARD, 3-PHASE IGBT INVERTER BRIDGE | element14 |
Where can I find additional details, specifications and documents for a STEVAL-IPM08B?
Additional datasheets, footprints and schematics for STEVAL-IPM08B are listed on our Part Details page. You can also find images and similar parts to STEVAL-IPM08B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IPM08B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IPM08B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IPM08B fall under?
The STEVAL-IPM08B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IPM08B when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IPM08B you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IPM08B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IPM08B have stock available?
Authorised distributors including RS, Newark Electronics and element14 have stock available or on a lead time for STEVAL-IPM08B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IPM08B often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IPM08B?
You can fill out our help required form which you can use to request a quote for STEVAL-IPM08B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.