Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | - |
Output Current | - |
Output Voltage | - |
Input Voltage Min | 8V |
Input Voltage Max | 30V |
Core Chip | L6902 |
Dimming Control Type | Analogue PWM |
Kit Contents | Eval Board L6902 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Evaluation Board |
Input Voltage | 8V to 30V |
Kit Features | Analogue Current Control Average Current Control by PWM Dimming Interface 8V to 30V Input |
Supported Devices | L6902D |
Type | LED Driver Board |
L6902, LED DIMMING DRVR, EVAL BOARD | element14 |
High Intensity LED Dimming Driver Evaluation Board Based On The L6902 | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-ILL010V1?
Additional datasheets, footprints and schematics for STEVAL-ILL010V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-ILL010V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-ILL010V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-ILL010V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-ILL010V1 fall under?
The STEVAL-ILL010V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-ILL010V1 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-ILL010V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-ILL010V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-ILL010V1 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-ILL010V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-ILL010V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-ILL010V1?
You can fill out our help required form which you can use to request a quote for STEVAL-ILL010V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.