Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | SPIRIT1 |
Silicon Family Name | - |
For Use With | ST STEVAL-IKR002Vx RF Motherboard |
Kit Contents | Daughter Board SPIRIT1 Antenna |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 315MHz Low Power Sub-GHz Tx/Rx 1 to 500kbps Air Data Rate AES 128bit Encryption Co-processor SPI |
Daughter Board, 315Mhz Sub-Ghz Trx | Newark Electronics |
SPIRIT1 Low Data Rate RF Transceiver Daughter Board | Avnet America |
DAUGHTER BOARD, 315MHZ SUB-GHZ TRX | element14 |
Where can I find additional details, specifications and documents for a STEVAL-IKR002V2D?
Additional datasheets, footprints and schematics for STEVAL-IKR002V2D are listed on our Part Details page. You can also find images and similar parts to STEVAL-IKR002V2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IKR002V2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IKR002V2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IKR002V2D fall under?
The STEVAL-IKR002V2D is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IKR002V2D when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IKR002V2D you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IKR002V2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IKR002V2D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STEVAL-IKR002V2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IKR002V2D often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IKR002V2D?
You can fill out our help required form which you can use to request a quote for STEVAL-IKR002V2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.