Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | ST7LITEUS5 TDE1708DFT SPT01-335DEE |
Application Sub Type | Inductive Proximity Switch |
Kit Contents | Demonstration Board ST7LITEUS5 TDE1708DFT SPT01-335DEE |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Metal Body Detection In-Circuit Programming & Debugging Capabilities |
Smart Inductive Proximity Switch With The SPT01-335DEE | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IFS006V2?
Additional datasheets, footprints and schematics for STEVAL-IFS006V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IFS006V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IFS006V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IFS006V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IFS006V2 fall under?
The STEVAL-IFS006V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IFS006V2 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IFS006V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IFS006V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IFS006V2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STEVAL-IFS006V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IFS006V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IFS006V2?
You can fill out our help required form which you can use to request a quote for STEVAL-IFS006V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.