Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STR73x |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI |
Silicon Core Number | STR7 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Evaluation Board |
Features | I2C SPI JTAG Communication Connectors Industrial Voltage Level Power Supply |
Kit Features | CAN Communication up to 1Mbps I2C SPI and JTAG Communication RS232 and RS485 interface |
Supported Devices | STR730F STM811LW16F ST485ABDR and more |
Type | Evaluation Board |
CAN, I2C, JTAG, EVALUATION BOARD | element14 |
ARMIC30, Industrial Controller Using STR730 Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STEVAL-IFN002V1?
Additional datasheets, footprints and schematics for STEVAL-IFN002V1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-IFN002V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-IFN002V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-IFN002V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-IFN002V1 fall under?
The STEVAL-IFN002V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-IFN002V1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-IFN002V1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-IFN002V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-IFN002V1 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for STEVAL-IFN002V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-IFN002V1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-IFN002V1?
You can fill out our help required form which you can use to request a quote for STEVAL-IFN002V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.