Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | HDMI Interface |
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | HDMI2C1-14HD |
Product Range | - |
Kit Contents | Eval board HDMI2C1-14HD |
SVHC | No SVHC (20-Jun-2016) |
Eval Board Hdmi Interface |Stmicroelectronics STEVAL-CCH003V2 | Newark Electronics |
Where can I find additional details, specifications and documents for a STEVAL-CCH003V2?
Additional datasheets, footprints and schematics for STEVAL-CCH003V2 are listed on our Part Details page. You can also find images and similar parts to STEVAL-CCH003V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-CCH003V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-CCH003V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-CCH003V2 fall under?
The STEVAL-CCH003V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-CCH003V2 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-CCH003V2 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-CCH003V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-CCH003V2 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for STEVAL-CCH003V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-CCH003V2 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-CCH003V2?
You can fill out our help required form which you can use to request a quote for STEVAL-CCH003V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.