Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | SPBTLE-1S |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Eval Board SPBTLE-1S 100 mAh Li-Ion Battery SWD Programming Cable & Plastic Box For Housing |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
STEVAL-BLUEMIC-1 Bluetooth Low Energy Microphone Embeded Evaluation Board | Future Electronics |
Bluetooth Microphone Accel. Gyro Module | RS |
EVAL BOARD, BLUETOOTH LOW ENERGY SOC | Farnell |
SPBTLE-1S Ultra-Low Power Bluetooth Low Energy Microphone Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a STEVAL-BLUEMIC-1?
Additional datasheets, footprints and schematics for STEVAL-BLUEMIC-1 are listed on our Part Details page. You can also find images and similar parts to STEVAL-BLUEMIC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEVAL-BLUEMIC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEVAL-BLUEMIC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEVAL-BLUEMIC-1 fall under?
The STEVAL-BLUEMIC-1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STEVAL-BLUEMIC-1 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEVAL-BLUEMIC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STEVAL-BLUEMIC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEVAL-BLUEMIC-1 have stock available?
Authorised distributors including Future Electronics, RS, Farnell and Avnet Silica have stock available or on a lead time for STEVAL-BLUEMIC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEVAL-BLUEMIC-1 often in real-time on the comparison pages.
What if I can't find stock of STEVAL-BLUEMIC-1?
You can fill out our help required form which you can use to request a quote for STEVAL-BLUEMIC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.