Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
2,881
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
3,608
in stock
|
Buy Now | |
element14
from US$0.95
|
2,881
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Controller Applications | HDD & SSD Drives & Arrays Set-top Boxes DVD & Blu-Ray Disc Drivers |
---|---|
Input Voltage | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 10V |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Internal Switch | Yes |
Hot-Swap Ctrl, Dfn-Ep-10, 85Deg C | Newark Electronics |
ELECTRONIC FUSE, 2V-10V, DFN-10 | element14 |
Electronic Fuse, MOSFET Power Switch, 2 V to 10 V, 10 Pins, DFN-EP | Avnet Silica |
STEF4S Series 5 V 5 A Surface Mount High-Side Electronic Fuse - DFN-10 (3x3) | Future Electronics |
Where can I find additional details, specifications and documents for a STEF4SPUR?
Additional datasheets, footprints and schematics for STEF4SPUR are listed on our Part Details page. You can also find images and similar parts to STEF4SPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEF4SPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEF4SPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEF4SPUR fall under?
The STEF4SPUR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to STEF4SPUR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEF4SPUR you can contact the distributor directly for product support, shipping queries etc.
Is the STEF4SPUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STEF4SPUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STEF4SPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEF4SPUR often in real-time on the comparison pages.
What if I can't find stock of STEF4SPUR?
You can fill out our help required form which you can use to request a quote for STEF4SPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.