Status: | Active |
---|---|
Series: | STEF05 |
RoHS: | Compliant |
Continuous current (typ): 3.6 A |
N-channel on-resistance (typ): 40 mΩ |
Enable/Fault functions |
Output clamp voltage (typ): 6.65 V |
Undervoltage lockout |
Short-circuit limit |
Overload current limit |
Controlled output voltage ramp |
Thermal latch (typ): 165 °C |
Uses tiny capacitors |
Operating junction temp. - 40 °C to 125 °C |
Available in DFN10 (3x3 mm) package |
Product Specifications |
---|
DS7314 Electronic fuse for 5 V line |
Application Notes |
---|
AN4069 5 V and 12 V power line protection based on STEF05 and STEF12 electronic fuses |
Application Notes for related Tools & Software |
---|
AN4069 5 V and 12 V power line protection based on STEF05 and STEF12 electronic fuses |
Brochures |
---|
electronic Fuse quick Reference Guide |
VDFPN 3X3X1.0 10 PITCH 0.50 | Future Electronics |
Circuit Protection Misc Electronic Fuse for 5V Line | Avnet America |
ELECTRONIC FUSE, 5V, 10DFN | Farnell |
Where can I find additional details, specifications and documents for a STEF05PUR?
Additional datasheets, footprints and schematics for STEF05PUR are listed on our Part Details page. You can also find images and similar parts to STEF05PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEF05PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEF05PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEF05PUR fall under?
The STEF05PUR is listed under Power Management > eFuses and hot-swap ICs > E-fuses.
Can I view similar or alternative parts?
You can view similar parts to STEF05PUR when available in the E-fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEF05PUR you can contact the distributor directly for product support, shipping queries etc.
Is the STEF05PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STEF05PUR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STEF05PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEF05PUR often in real-time on the comparison pages.
What if I can't find stock of STEF05PUR?
You can fill out our help required form which you can use to request a quote for STEF05PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.