Status: | Unknown |
---|---|
Series: | STE Series |
RoHS: | Unknown |
Capacitance | 750µF |
---|---|
Voltage Rating | 75V |
Product Range | STE Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.5ohm |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 9.52mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 26.97mm |
Tantalum Capacitor, Supertanr, Ste Series, 750 F, 10%, 75 V, Axial Leaded Rohs Compliant: No |Vishay STE750-75T4KI | Newark Electronics |
STE Series 750 uF ▒10 % 75 V Axial Through Hole SuperTan« Wet Tantalum Capacitor | Future Electronics |
Cap Tant Wet 750uF 75V 10% (10.31 X 26.97mm) Axial 0.5 Ohm 85°C Plastic Tray | Avnet America |
CAP, 750µF, 75V, 10% | element14 |
Where can I find additional details, specifications and documents for a STE750-75T4KI?
Additional datasheets, footprints and schematics for STE750-75T4KI are listed on our Part Details page. You can also find images and similar parts to STE750-75T4KI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE750-75T4KI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE750-75T4KI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE750-75T4KI fall under?
The STE750-75T4KI is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to STE750-75T4KI when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE750-75T4KI you can contact the distributor directly for product support, shipping queries etc.
Is the STE750-75T4KI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE750-75T4KI have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STE750-75T4KI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE750-75T4KI often in real-time on the comparison pages.
What if I can't find stock of STE750-75T4KI?
You can fill out our help required form which you can use to request a quote for STE750-75T4KI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.