Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.31
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$31.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.34
|
19
in stock
|
Buy Now | |
element14
from US$33.87
|
19
in stock
|
Buy Now | |
Farnell
from US$35.92
|
19
in stock
|
Buy Now | |
Distrelec
from US$35.53
|
9
in stock
|
Buy Now | |
RS
from US$30.92
|
-
|
Buy Now | |
Avnet America
from US$29.86
|
-
|
Buy Now | |
Schukat Electronic
from US$25.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 53A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 460W |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 54A |
Current Temperature | 25°C |
External Depth | 38mm |
External Length / Height | 12.2mm |
External Width | 25.4mm |
Fixing Centres | 31.6mm |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 80mohm |
Pulse Current Idm | 212A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Mosfet Mod, N-Ch, 500V, 53A, 460W | Newark Electronics |
MOSFET, N, SOT-227B | element14 |
ST MOSFET, N-Channel, 500V, 53A, ISOTOP | Distrelec |
MOSFET N-Channel 500V 53A ISOTOP4 | RS |
N-Channel 500 V 0.08 O PowerMesh II MosFet - ISOTOP | Future Electronics |
Trans MOSFET N-CH 500V 53A 4-Pin ISOTOP Tube | Avnet America |
N-Ch 500V 53A 460W 0,08R SOT227B | Schukat Electronic |
Where can I find additional details, specifications and documents for a STE53NC50?
Additional datasheets, footprints and schematics for STE53NC50 are listed on our Part Details page. You can also find images and similar parts to STE53NC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE53NC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE53NC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE53NC50 fall under?
The STE53NC50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STE53NC50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE53NC50 you can contact the distributor directly for product support, shipping queries etc.
Is the STE53NC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE53NC50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for STE53NC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE53NC50 often in real-time on the comparison pages.
What if I can't find stock of STE53NC50?
You can fill out our help required form which you can use to request a quote for STE53NC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.