Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy | ± 0.5°C |
Base Number | 75 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Current | 10mA |
Output Voltage | 6V |
Resolution | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 125µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
IC, I2C TEMP SENSOR THERM WATCHDOG | Farnell |
Where can I find additional details, specifications and documents for a STDS75M2E?
Additional datasheets, footprints and schematics for STDS75M2E are listed on our Part Details page. You can also find images and similar parts to STDS75M2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STDS75M2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STDS75M2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STDS75M2E fall under?
The STDS75M2E is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to STDS75M2E when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STDS75M2E you can contact the distributor directly for product support, shipping queries etc.
Is the STDS75M2E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STDS75M2E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STDS75M2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STDS75M2E often in real-time on the comparison pages.
What if I can't find stock of STDS75M2E?
You can fill out our help required form which you can use to request a quote for STDS75M2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.