Status: | Active |
---|---|
Series: | STD888 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
770
in stock
|
Buy Now | |
element14
from US$0.27
|
2,310
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,310
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low Collector to Emitter saturation voltage |
5A continuous collector current |
D.C. Current gain, hFE >100 |
In compliance with the 2002/93/EC European Directive |
Surface mounting DPAK(TO-252) power package in tape & reel packing |
TRANSISTOR, PNP, 60V, 5A, D-PAK | element14 |
Transistor Bipolar PNP 30V 5A DPAK | RS |
Trans GP BJT PNP 30V 5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Transistor, Pnp, 60V, 5A, D-Pak | Newark Electronics |
STD88854 Series PNP 15 W 30 V 5 A SMT High Performance Transistor - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a STD888T4?
Additional datasheets, footprints and schematics for STD888T4 are listed on our Part Details page. You can also find images and similar parts to STD888T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD888T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD888T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD888T4 fall under?
The STD888T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD888T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD888T4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD888T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STD888T4 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for STD888T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD888T4 often in real-time on the comparison pages.
What if I can't find stock of STD888T4?
You can fill out our help required form which you can use to request a quote for STD888T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.