Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
3,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
3,850
in stock
|
Buy Now | |
element14
from US$1.07
|
3,850
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
933
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 620V |
On Resistance Rds(on) | 0.95ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet Transistor, N Channel, 5.5 A, 620 V, 0.95 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STD6N62K3 | Newark Electronics |
MOSFET, N CH, 620V, 5.5A, DPAK | element14 |
N-Channel 620 V 1.2 Ohm Surface Mount SuperMESH3Ô Power MosFet - TO-252 | Future Electronics |
Trans MOSFET N-CH 620V 5.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STD6N62K3?
Additional datasheets, footprints and schematics for STD6N62K3 are listed on our Part Details page. You can also find images and similar parts to STD6N62K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD6N62K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD6N62K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD6N62K3 fall under?
The STD6N62K3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD6N62K3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD6N62K3 you can contact the distributor directly for product support, shipping queries etc.
Is the STD6N62K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD6N62K3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STD6N62K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD6N62K3 often in real-time on the comparison pages.
What if I can't find stock of STD6N62K3?
You can fill out our help required form which you can use to request a quote for STD6N62K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.