Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
22,485
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
2,384
in stock
|
Buy Now | |
Farnell
from US$1.18
|
2,384
in stock
|
Buy Now | |
element14
from US$1.54
|
2,384
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 32A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 6.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 80A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 55V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
STD65N55F3,MOSFET N-Ch 55V 80A DPAK | RS |
N-Channel 55 V 8.5 mOhm Surface Mount STripFET Power MosFet - TO-252 | Future Electronics |
Trans MOSFET N-CH 55V 80A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Mosfet, N Channel, 55V, 80A, Dpak | Newark Electronics |
MOSFET, N CH, 55V, 80A, DPAK | Farnell |
Where can I find additional details, specifications and documents for a STD65N55F3?
Additional datasheets, footprints and schematics for STD65N55F3 are listed on our Part Details page. You can also find images and similar parts to STD65N55F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD65N55F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD65N55F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD65N55F3 fall under?
The STD65N55F3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD65N55F3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD65N55F3 you can contact the distributor directly for product support, shipping queries etc.
Is the STD65N55F3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD65N55F3 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for STD65N55F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD65N55F3 often in real-time on the comparison pages.
What if I can't find stock of STD65N55F3?
You can fill out our help required form which you can use to request a quote for STD65N55F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.