Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
3,871
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
3,871
in stock
|
Buy Now | |
element14
from US$0.63
|
3,871
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Schukat Electronic
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.4A |
Drain Source Voltage Vds | 525V |
On Resistance Rds(on) | 1.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 4.4 A, 525 V, 1.28 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STD5N52U | Newark Electronics |
MOSFET, N-CH, 525V, 4.4A, DPAK | element14 |
N-Channel 525 V 4.4 A 1.5 Ohm 70 W Surface Mount UltraFASTmesh Mosfet - TO-252 | Future Electronics |
Trans MOSFET N-CH 525V 4.4A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
N-Ch+Z-Dio 525V 4,4A 70W 1,5R TO252 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STD5N52U?
Additional datasheets, footprints and schematics for STD5N52U are listed on our Part Details page. You can also find images and similar parts to STD5N52U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD5N52U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD5N52U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD5N52U fall under?
The STD5N52U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD5N52U when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD5N52U you can contact the distributor directly for product support, shipping queries etc.
Is the STD5N52U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD5N52U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for STD5N52U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD5N52U often in real-time on the comparison pages.
What if I can't find stock of STD5N52U?
You can fill out our help required form which you can use to request a quote for STD5N52U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.