Status: | Unknown |
---|---|
Series: | STripFET Series |
RoHS: | Unknown |
Prices starting from US$0.74
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 45A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
POWER MOSFET | Avnet America |
STD47N10F7AG Series 100V 18 mOhm 45 A N-Channel STripFETÔ F7 Power Mosfet-DPAK-3 | Future Electronics |
Dpak/Automotive-Grade N-Channel 100 V | Newark Electronics |
Where can I find additional details, specifications and documents for a STD47N10F7AG?
Additional datasheets, footprints and schematics for STD47N10F7AG are listed on our Part Details page. You can also find images and similar parts to STD47N10F7AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD47N10F7AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD47N10F7AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD47N10F7AG fall under?
The STD47N10F7AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD47N10F7AG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD47N10F7AG you can contact the distributor directly for product support, shipping queries etc.
Is the STD47N10F7AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD47N10F7AG have stock available?
Authorised distributors including Avnet America, Future Electronics, Avnet Silica, element14 and Farnell have stock available or on a lead time for STD47N10F7AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD47N10F7AG often in real-time on the comparison pages.
What if I can't find stock of STD47N10F7AG?
You can fill out our help required form which you can use to request a quote for STD47N10F7AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.