Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.4A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-251AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | I-PAK |
Current Id Max | 1.4A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 45W |
Pulse Current Idm | 5.6A |
Turn Off Time | 22ns |
Turn On Time | 8ns |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, TO-251 | element14 |
Where can I find additional details, specifications and documents for a STD2NK60Z-1?
Additional datasheets, footprints and schematics for STD2NK60Z-1 are listed on our Part Details page. You can also find images and similar parts to STD2NK60Z-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD2NK60Z-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD2NK60Z-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD2NK60Z-1 fall under?
The STD2NK60Z-1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD2NK60Z-1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD2NK60Z-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STD2NK60Z-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD2NK60Z-1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STD2NK60Z-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD2NK60Z-1 often in real-time on the comparison pages.
What if I can't find stock of STD2NK60Z-1?
You can fill out our help required form which you can use to request a quote for STD2NK60Z-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.