Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
5,517
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
5,517
in stock
|
Buy Now | |
element14
from US$0.92
|
5,517
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
1,908
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 25A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.03ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 100W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | D-PAK |
Current Id Max | 25A |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 100A |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 16V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
Voltage Vgs th Min | 1V |
Mosfet, N, D-Pak | Newark Electronics |
MOSFET, N, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Single N-Channel 100 V 100 W 52 nC Silicon Surface Mount Mosfet - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STD25NF10LA?
Additional datasheets, footprints and schematics for STD25NF10LA are listed on our Part Details page. You can also find images and similar parts to STD25NF10LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD25NF10LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD25NF10LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD25NF10LA fall under?
The STD25NF10LA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD25NF10LA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD25NF10LA you can contact the distributor directly for product support, shipping queries etc.
Is the STD25NF10LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD25NF10LA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for STD25NF10LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD25NF10LA often in real-time on the comparison pages.
What if I can't find stock of STD25NF10LA?
You can fill out our help required form which you can use to request a quote for STD25NF10LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.