Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.02 |
25
|
Buy Now | |
Rapid Electronics | US$0.39 |
500
|
Buy Now | |
Chip One Stop | US$0.46 |
500
|
Buy Now | |
Newark Electronics | US$14.59 |
25
|
Buy Now | |
element14 | US$9.65 |
25
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
RS Americas | US$0.28 |
-
|
Buy Now | |
TTI Europe | US$0.21 |
-
|
Buy Now | |
TE Store | US$0.58 |
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 6 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 19mm |
Cable Diameter Min | 15mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers STD24W-6 | Rapid Electronics |
Cable Marker, Pom, 19Mm Dia, White | Newark Electronics |
CABLE MARKER, POM, 19MM DIA, WHITE | element14 |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
STD24W-6 | TTI Europe |
Special Order: STD24W-6 Marker Style: Snap-On Marker Size: STD 24 Compatible Cable Diameter Range: 15 β 19 mm Compatible Cable Diameter Range: .59 β .75 in Marker Cut: Straight Snap-On STD 24 15 β 19 mm .59 β .75" | Std Snap-On Marker | Part Number: STD24W-6 | Internal Number: 905034-000 | Alias Number: 2-1198147-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD24W-6?
Additional datasheets, footprints and schematics for STD24W-6 are listed on our Part Details page. You can also find images and similar parts to STD24W-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD24W-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD24W-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD24W-6 fall under?
The STD24W-6 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD24W-6 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD24W-6 you can contact the distributor directly for product support, shipping queries etc.
Is the STD24W-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD24W-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STD24W-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD24W-6 often in real-time on the comparison pages.
What if I can't find stock of STD24W-6?
You can fill out our help required form which you can use to request a quote for STD24W-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.