Status: | Unknown |
---|---|
Series: | STripFET F7 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0022ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 172W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F7 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Automotive-grade N-channel 40 V, 2.2 mOhm typ., 80 A STripFET F7 Power MOSFET in | Future Electronics |
MOSFET, AEC-Q101, N-CH, 40V, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a STD170N4F7AG?
Additional datasheets, footprints and schematics for STD170N4F7AG are listed on our Part Details page. You can also find images and similar parts to STD170N4F7AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD170N4F7AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD170N4F7AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD170N4F7AG fall under?
The STD170N4F7AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD170N4F7AG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD170N4F7AG you can contact the distributor directly for product support, shipping queries etc.
Is the STD170N4F7AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD170N4F7AG have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for STD170N4F7AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD170N4F7AG often in real-time on the comparison pages.
What if I can't find stock of STD170N4F7AG?
You can fill out our help required form which you can use to request a quote for STD170N4F7AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.