Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
4,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
60,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
2,510
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
element14
from US$0.49
|
1,607
in stock
|
Buy Now | |
Farnell
from US$0.46
|
1,607
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | D-PAK |
Current Id Max | 24A |
On State Resistance @ Vgs = 4.5V | 85mohm |
On State resistance @ Vgs = 10V | 70mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 96A |
SMD Marking | D16NF06L |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 1V |
Voltage Vgs Rds on Measurement | 10V |
Ptd Low Voltage |Stmicroelectronics STD16NF06LT4 | Newark Electronics |
Trans MOSFET N-CH 60V 24A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET N-Channel 60V 24A DPAK | RS |
N-Ch 60V 24A 40W 0,07R TO252 | Schukat Electronic |
N-Channel 60 V 0.07 Ohm Surface Mount STripFETÔ II Power MosFet - TO-252-3 | Future Electronics |
MOSFET, N, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STD16NF06LT4?
Additional datasheets, footprints and schematics for STD16NF06LT4 are listed on our Part Details page. You can also find images and similar parts to STD16NF06LT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD16NF06LT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD16NF06LT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD16NF06LT4 fall under?
The STD16NF06LT4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD16NF06LT4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD16NF06LT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD16NF06LT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD16NF06LT4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Schukat Electronic and Future Electronics have stock available or on a lead time for STD16NF06LT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD16NF06LT4 often in real-time on the comparison pages.
What if I can't find stock of STD16NF06LT4?
You can fill out our help required form which you can use to request a quote for STD16NF06LT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.