Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.02
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
22
in stock
|
Buy Now | |
element14
from US$7.87
|
22
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | D |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 8.5mm |
Cable Diameter Min | 5.8mm |
Marker Material | POM (Polyoxymethylene) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers STD15Y-D | Rapid Electronics |
Cable Marker, Pom, 8.5Mm Dia, Yel | Newark Electronics |
CABLE MARKER, POM, 8.5MM DIA, YEL | element14 |
Raychem | RS Americas |
STD15Y-D | TTI Europe |
Cable Marker Pre-Printed Snap-On "D" Legend Polyoxymethylene Yellow Box | Avnet America |
Where can I find additional details, specifications and documents for a STD15Y-D?
Additional datasheets, footprints and schematics for STD15Y-D are listed on our Part Details page. You can also find images and similar parts to STD15Y-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD15Y-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD15Y-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD15Y-D fall under?
The STD15Y-D is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD15Y-D when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD15Y-D you can contact the distributor directly for product support, shipping queries etc.
Is the STD15Y-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD15Y-D have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for STD15Y-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD15Y-D often in real-time on the comparison pages.
What if I can't find stock of STD15Y-D?
You can fill out our help required form which you can use to request a quote for STD15Y-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.