Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Snap On Pre Printed |
---|---|
Legend | - (Minus) |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 8.5mm |
Cable Diameter Min | 5.8mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
CABLE MARKER, E, SIZE15, -, PK50 | element14 |
STD15W-MINUS | TTI Europe |
Where can I find additional details, specifications and documents for a STD15W-MINUS?
Additional datasheets, footprints and schematics for STD15W-MINUS are listed on our Part Details page. You can also find images and similar parts to STD15W-MINUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD15W-MINUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD15W-MINUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD15W-MINUS fall under?
The STD15W-MINUS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD15W-MINUS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD15W-MINUS you can contact the distributor directly for product support, shipping queries etc.
Is the STD15W-MINUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD15W-MINUS have stock available?
Authorised distributors including element14, TTI Europe and Farnell have stock available or on a lead time for STD15W-MINUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD15W-MINUS often in real-time on the comparison pages.
What if I can't find stock of STD15W-MINUS?
You can fill out our help required form which you can use to request a quote for STD15W-MINUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.