Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.51 |
No stock
|
Buy Now | |
Newark Electronics | US$0.23 |
1,570
|
Buy Now | |
Rapid Electronics | US$0.24 |
1,570
|
Buy Now | |
Chip One Stop | US$0.27 |
1,570
|
Buy Now | |
TTI Europe | US$0.11 |
100
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.16 |
-
|
Buy Now | |
TE Store | US$0.34 |
-
|
Buy Now |
Marker Type | - |
---|---|
Legend | 7 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 8.5mm |
Cable Diameter Min | 5.8mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Wire Labels & Markers Std15W-7 |Raychem Te Connectivity STD15W-7 | Newark Electronics |
Wire Labels&Markers STD15W-7 | Rapid Electronics |
STD15W-7 | TTI Europe |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
Special Order: STD15W-7 Marker Style: Snap-On Marker Size: STD 15 Compatible Cable Diameter Range: 5.8 – 8.5 mm Compatible Cable Diameter Range: .228 – .335 in Primary Product Color: White Snap-On STD 15 5.8 – 8.5 mm .228 – .335" | Std Snap-On Marker | Part Number: STD15W-7 | Internal Number: 360170-000 | Alias Number: 1-1198189-8 | White | TE Connectivity | TE Store |
CABLE MARKER, E, SIZE15, NO.7, PK50 | Farnell |
Where can I find additional details, specifications and documents for a STD15W-7?
Additional datasheets, footprints and schematics for STD15W-7 are listed on our Part Details page. You can also find images and similar parts to STD15W-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD15W-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD15W-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD15W-7 fall under?
The STD15W-7 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD15W-7 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD15W-7 you can contact the distributor directly for product support, shipping queries etc.
Is the STD15W-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD15W-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for STD15W-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD15W-7 often in real-time on the comparison pages.
What if I can't find stock of STD15W-7?
You can fill out our help required form which you can use to request a quote for STD15W-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.