Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | T |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 4.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Std12W-T |Te Connectivity STD12W-T | Newark Electronics |
Raychem | RS Americas |
CABLE MARKER, E, SIZE12, T, PK30 | element14 |
STD12W-T | TTI Europe |
Special Order: STD12W-T Marker Style: Snap-On Marker Size: STD 12 Compatible Cable Diameter Range: 4.5 – 6 mm Compatible Cable Diameter Range: .177 – .236 in Primary Product Color: White Snap-On STD 12 4.5 – 6 mm .177 – .236" | Std Snap-On Marker | Part Number: STD12W-T | Internal Number: 080248-000 | Alias Number: 3-1198213-0 | White | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD12W-T?
Additional datasheets, footprints and schematics for STD12W-T are listed on our Part Details page. You can also find images and similar parts to STD12W-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12W-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12W-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12W-T fall under?
The STD12W-T is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD12W-T when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12W-T you can contact the distributor directly for product support, shipping queries etc.
Is the STD12W-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12W-T have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and TE Store have stock available or on a lead time for STD12W-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12W-T often in real-time on the comparison pages.
What if I can't find stock of STD12W-T?
You can fill out our help required form which you can use to request a quote for STD12W-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.