Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$0.0450
|
-
|
Buy Now |
Marker Type | - |
---|---|
Legend | + |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 4.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Std12W-Plus |Raychem Te Connectivity STD12W-PLUS | Newark Electronics |
Wire Labels&Markers STD12W-PLUS | Rapid Electronics |
STD Series Individual Snap-on Marker Zero Halogen "+" Legend 4.5 to 6 mm Cable Diameter Polyoxymethylene Yellow Box | Avnet America |
Raychem | RS Americas |
STD12W-PLUS | TTI Europe |
Where can I find additional details, specifications and documents for a STD12W-PLUS?
Additional datasheets, footprints and schematics for STD12W-PLUS are listed on our Part Details page. You can also find images and similar parts to STD12W-PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12W-PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12W-PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12W-PLUS fall under?
The STD12W-PLUS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD12W-PLUS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12W-PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the STD12W-PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12W-PLUS have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for STD12W-PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12W-PLUS often in real-time on the comparison pages.
What if I can't find stock of STD12W-PLUS?
You can fill out our help required form which you can use to request a quote for STD12W-PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.