Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | L |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 4.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
STD12W-L | TTI Europe |
Std12W-L |Te Connectivity STD12W-L | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
CABLE MARKER, E, SIZE12, L, PK30 | element14 |
Special Order: STD12W-L Marker Style: Snap-On Marker Size: STD 12 Compatible Cable Diameter Range: 4.5 – 6 mm Compatible Cable Diameter Range: .177 – .236 in Primary Product Color: White Snap-On STD 12 4.5 – 6 mm .177 – .236" | Std Snap-On Marker | Part Number: STD12W-L | Internal Number: 372210-000 | Alias Number: 8-1198187-0 | White | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD12W-L?
Additional datasheets, footprints and schematics for STD12W-L are listed on our Part Details page. You can also find images and similar parts to STD12W-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12W-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12W-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12W-L fall under?
The STD12W-L is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD12W-L when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12W-L you can contact the distributor directly for product support, shipping queries etc.
Is the STD12W-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12W-L have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for STD12W-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12W-L often in real-time on the comparison pages.
What if I can't find stock of STD12W-L?
You can fill out our help required form which you can use to request a quote for STD12W-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.