Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
2,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,550
in stock
|
Buy Now | |
TE Store
from US$0.11
|
2,056
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$0.0460
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 6mm |
Cable Diameter Min | 4.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Std12W-0 |Raychem Te Connectivity STD12W-0 | Newark Electronics |
Wire Labels&Markers STD12W-0 | Rapid Electronics |
STD12W-0 Marker Style: Snap-On Marker Size: STD 12 Compatible Cable Diameter Range: 4.5 – 6 mm Compatible Cable Diameter Range: .177 – .236 in Primary Product Color: White Snap-On STD 12 4.5 – 6 mm .177 – .236" | Std Snap-On Marker | Part Number: STD12W-0 | Internal Number: 027608-000 | Alias Number: 2-1198217-8 | White | TE Connectivity | TE Store |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Identification SNAP ON .18-.24" 0 PRICE PER EA MARKER,027608-000,STD12W-0 | TE Connectivity STD12W-0 | RS Americas |
CABLE MARKER, E, SIZE12, 0, PK30 | element14 |
STD12W-0 | TTI Europe |
Where can I find additional details, specifications and documents for a STD12W-0?
Additional datasheets, footprints and schematics for STD12W-0 are listed on our Part Details page. You can also find images and similar parts to STD12W-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD12W-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD12W-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD12W-0 fall under?
The STD12W-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD12W-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD12W-0 you can contact the distributor directly for product support, shipping queries etc.
Is the STD12W-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD12W-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for STD12W-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD12W-0 often in real-time on the comparison pages.
What if I can't find stock of STD12W-0?
You can fill out our help required form which you can use to request a quote for STD12W-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.